EN
  • EN
  • DE
  • IT

PIC12HV615T-I/SN

Part No PIC12HV615T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12HV615
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655086-PIC12HV615T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12HV615T-I/SN CAD Model

Description

Microchip Technology's PIC12HV615T-I/SN Microcontroller

The PIC12HV615T-I/SN is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. It belongs to Microchip's extensive PIC microcontroller family, renowned for their ease of use and robust performance. This particular model comes in an 8-pin SOIC package, making it an excellent choice for space-constrained applications.

One of the standout features of the PIC12HV615T-I/SN is its integrated high-voltage (HV) capabilities. This allows for direct operation in applications requiring higher voltages without the need for external components to step down the voltage, thus simplifying the design and reducing the overall bill of materials. It is particularly useful in LED lighting applications, battery charging, and other power-related applications.

The device operates in the extended temperature range, ensuring reliable performance in environments subject to temperature variations. With its operating voltage ranging from 2.0V to 5.5V, it provides designers with flexibility in power supply design, ensuring compatibility with both battery-powered and line-powered applications.

Key features of the PIC12HV615T-I/SN include:

  • An enhanced mid-range core with 14-bit instruction set for improved code efficiency.
  • 35 single-word instructions to simplify development.
  • 2 KB of Flash program memory and 128 bytes of RAM, providing ample space for application code and data storage.
  • Integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and perform sophisticated signal processing.
  • Multiple PWM outputs for precise control over motors and other actuators.
  • Comprehensive oscillator support, including an internal oscillator block with calibration capabilities for cost-effective and reliable clock generation.
  • Enhanced serial communication capabilities with support for I²C, SPI, and AUSART, offering versatile connectivity options.
  • Power-saving features such as Power-on Reset (POR), Brown-out Reset (BOR), and an extended watchdog timer, which help in reducing power consumption and enhancing the reliability of the application.

The PIC12HV615T-I/SN is supported by Microchip's world-class development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC), which streamline the development process from prototyping to production. Whether you're developing consumer electronics, automotive subsystems, or industrial controls, the PIC12HV615T-I/SN provides a compact, cost-effective solution with the quality and support expected from Microchip Technology.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0146 $50.3650
61+ $1.6531 $100.8391
94+ $1.6014 $150.5316
130+ $1.5497 $201.4610
167+ $1.4981 $250.1827
224+ $1.3431 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,366 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess