EN
  • EN
  • DE

PIC16C54-LP/P

Part No PIC16C54-LP/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40kHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 2.5 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 1088217-PIC16C54-LP/P
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian PIC16C54-LP/P CAD Model

Description

The PIC16C54-LP/P is a low-power, 8-bit microcontroller from Microchip Technology. It is part of the PIC16C family of microcontrollers, which are known for their low cost, ease of use, and wide range of features.

The PIC16C54-LP/P has a maximum operating frequency of 40 MHz and a program memory capacity of 768 bytes. It also has 25 bytes of data memory and 18 I/O pins. The microcontroller is available in a variety of packages, including PDIP, SOIC, and TSSOP.

The PIC16C54-LP/P is a popular choice for a variety of embedded applications, including:

Industrial automation Consumer electronics Automotive Medical devices Security systems The microcontroller is also popular in the hobby and educational communities due to its low cost and ease of use.

Here is a more detailed description of some of the key features of the PIC16C54-LP/P:

Low power consumption: The PIC16C54-LP/P is designed to be a low-power microcontroller. It has a variety of features that help to reduce power consumption, such as: Sleep mode: When the microcontroller is in sleep mode, it consumes very little power. Sleep mode can be used to conserve power when the microcontroller is not needed. Power-down mode: When the microcontroller is in power-down mode, it consumes even less power than in sleep mode. Power-down mode can be used to conserve power when the microcontroller is not needed for a long period of time. Idle mode: When the microcontroller is in idle mode, it consumes less power than when it is executing code. Idle mode can be used to conserve power when the microcontroller is waiting for an event to occur. Wide range of peripherals: The PIC16C54-LP/P has a wide range of peripherals that can be used to interface with external devices. These peripherals include: Analog-to-digital converter (ADC): The ADC can be used to convert analog signals, such as voltage and temperature, to digital signals. This allows the microcontroller to read data from analog sensors. Digital-to-analog converter (DAC): The DAC can be used to convert digital signals to analog signals. This allows the microcontroller to control analog devices, such as motors and actuators. Serial communication interfaces: The PIC16C54-LP/P has a variety of serial communication interfaces, including USART, SPI, and I2C. These interfaces can be used to communicate with other microcontrollers, computers, and other devices. Easy to use: The PIC16C54-LP/P is easy to use, even for beginners. Microchip Technology provides a variety of resources to help users get started with the microcontroller, including: Datasheet: The datasheet provides detailed information about the microcontroller, including its features, specifications, and pinouts. User's guide: The user's guide provides information on how to use the microcontroller, including how to program it and use its peripherals. Development tools: Microchip Technology provides a variety of development tools for the PIC16C54-LP/P, including compilers, assemblers, and debuggers. Overall, the PIC16C54-LP/P is a versatile and powerful microcontroller that is well-suited for a wide range of embedded applications. It is low cost, easy to use, and has a wide range of features and peripherals.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess