The PIC16C54C from Microchip Technology is a high-performance, EPROM-based 8-bit CMOS microcontroller. This device is designed to deliver the convenience of EPROM programmability along with the computational power and ease of use that Microchip's PIC® microcontrollers are renowned for.
Key Features:
- High-Performance RISC CPU: The PIC16C54C features a Reduced Instruction Set Computer (RISC) architecture that allows for fast and efficient performance with a minimum number of instructions.
- EPROM Program Memory: With its EPROM technology, the microcontroller offers a flexible and cost-effective solution for program storage, allowing for easy updates and modifications.
- Low Power Consumption: Designed for power-sensitive applications, this MCU offers various power-saving modes, including an idle mode and a power-down mode that significantly reduce power consumption.
- Wide Operating Voltage Range: The device can operate over a wide range of voltages, accommodating diverse application requirements and ensuring robust performance across different power supplies.
- General Purpose I/O: The PIC16C54C provides versatile input/output options with its general-purpose I/O pins, enabling it to interface with a wide array of peripherals and sensors.
- Timer Modules: Onboard timer modules facilitate precise timing operations, which are crucial for applications requiring time-based control and measurements.
The PIC16C54C is ideal for applications in automotive, industrial control, consumer electronics, and telecommunication systems where reliability and ease of programming are essential. Its robust instruction set, combined with extensive hardware features, makes it a versatile choice for a myriad of embedded system projects.
Whether you're developing a simple timing task or a complex system, the PIC16C54C provides a solid foundation with its proven architecture and Microchip's commitment to quality.