EN
  • EN
  • DE
  • IT

PIC16C621-04/P

Part No PIC16C621-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 80 x 8
Supply Voltage 3 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 791909-PIC16C621-04/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C621
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C621-04/P CAD Model

Description

Product Overview: PIC16C621-04/P

The PIC16C621-04/P is a high-performance, EPROM-based microcontroller unit (MCU) from Microchip Technology. It is part of the renowned PIC16 family, which is well-known for its versatility and reliability in a wide range of applications. This particular model comes in a PDIP (Plastic Dual In-line Package) form factor, ensuring easy handling and integration into various circuit designs.

Key Features

  • EPROM Program Memory: The device includes a user-programmable EPROM, allowing for flexible and reusable programming capabilities.
  • High-Speed Performance: Operating at a frequency of 4 MHz, the PIC16C621-04/P ensures swift processing and response times, making it suitable for time-sensitive tasks.
  • I/O Ports: It features 13 I/O pins that provide ample interfacing options with other peripherals and devices, enhancing its adaptability in complex systems.
  • 8-bit Architecture: The 8-bit structure makes it ideal for handling a wide range of tasks while maintaining power efficiency.
  • Low Power Consumption: Designed with power-saving in mind, it is an excellent choice for battery-operated devices or power-sensitive applications.

Application Areas

The PIC16C621-04/P is suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation

Additional Specifications

  • Memory: Comes with 1K x 14 words of EPROM.
  • Timers: Includes two timers, one 8-bit and one 16-bit, for event timing and measurement.
  • Serial Communication: Features an on-board USART for serial communication, enabling easy data transfer and peripheral connectivity.
  • Power-Saving Modes: Offers multiple power-saving modes like Sleep mode, to further reduce power consumption when the MCU is idle.

The PIC16C621-04/P from Microchip Technology is a robust and flexible MCU choice for developers and engineers looking to create sophisticated and efficient electronic designs. It combines performance with practicality, ensuring a reliable solution for a multitude of embedded system applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess