EN
  • EN
  • DE

PIC16C622-04/P

Part No PIC16C622-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C62204P,PIC16C622-04/P-NDR
Standard Package 25
Win Source Part Number 1322151-PIC16C622-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16C622-04/P CAD Model

Description

Microchip Technology's PIC16C622-04/P Microcontroller

The PIC16C622-04/P is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility for a wide range of applications. This particular model is part of the PIC16C family, known for its user-friendly interface and robust feature set, which makes it an ideal choice for both beginners and experienced developers alike.

Key Features:

  • Clock Speed: The PIC16C622-04/P operates at a clock speed of 4 MHz, providing a balanced combination of speed and power efficiency for various tasks.
  • Program Memory: It comes with 3.5KB of onboard program memory, which allows for the storage of complex programs without the need for external memory components.
  • Data Memory: This microcontroller includes 128 bytes of RAM, ensuring sufficient space for data manipulation and storage during operation.
  • I/O Ports: The device features 13 I/O pins, which can be configured for a variety of functions, including digital input/output and analog signals, providing flexibility in interfacing with other components.
  • EEPROM: With 128 bytes of EEPROM, the PIC16C622-04/P offers non-volatile memory for data that must be retained across power cycles, such as configuration parameters.
  • Peripheral Features: It includes an 8-bit timer, a watchdog timer, and a universal synchronous/asynchronous receiver/transmitter (USART) for serial communication, which are essential for timing operations and data exchange with other devices.

Package and Temperature Range:

The PIC16C622-04/P is available in a PDIP (Plastic Dual In-line Package) form factor, which is suitable for breadboard prototyping and easy to handle in various production environments. Additionally, it operates within a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

With its versatile features, the PIC16C622-04/P is well-suited for a broad array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its ease of use and robust instruction set make it a go-to choice for those looking to implement a reliable microcontroller solution in their designs.

Overall, the PIC16C622-04/P from Microchip Technology is a solid choice for designers who need a dependable and flexible microcontroller that can handle a variety of tasks without compromising on performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess