EN
  • EN
  • DE

PIC16C622T-20/SO

Part No PIC16C622T-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 791915-PIC16C622T-20/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C622
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C622T-20/SO CAD Model

Description

Product Overview: PIC16C622T-20/SO from Microchip Technology

The PIC16C622T-20/SO is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This versatile and powerful MCU is designed to cater to a wide range of applications, from simple to complex, and is particularly well-suited for automation, control systems, and smart devices.

Key Features

  • CPU: The PIC16C622T-20/SO is based on Microchip’s famous PIC architecture, delivering a robust and efficient processing core with a maximum speed of 20 MHz.
  • Memory: It comes with 3.5 KB of on-chip program memory and 128 bytes of RAM, ensuring ample space for your application code and data handling needs.
  • I/O Ports: This MCU offers 13 I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Timers: It includes two timers, providing accurate time delays and event counting capabilities.
  • Serial Communication: The device supports serial communication via USART, allowing for easy data exchange with other devices and systems.
  • Power Management: The PIC16C622T-20/SO is designed for low-power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Package: It is available in a small-outline (SO) package, which is perfect for space-constrained applications.

Applications

The versatility of the PIC16C622T-20/SO allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Home Automation Systems
  • Automotive Control Systems
  • Medical Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The PIC16C622T-20/SO is produced under stringent quality control measures, ensuring that you receive a product that performs consistently and reliably under varying conditions.

Support and Resources

Developers considering the PIC16C622T-20/SO for their projects can take advantage of Microchip's extensive support network, which includes technical documentation, development tools, and a community of experts. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess