EN
  • EN
  • DE

SMDA15C-5E3/TR13

Part No SMDA15C-5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 50pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SMDA15
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299088-SMDA15C-5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA15C-5E3/TR13 CAD Model

Description

Microchip Technology's SMDA15C-5E3/TR13 TVS Diode Array

The SMDA15C-5E3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode array designed by Microchip Technology to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This robust component is particularly suitable for safeguarding multi-line applications where signal integrity is paramount.

Key Features

  • Electrical Characteristics: The SMDA15C-5E3/TR13 is designed to clamp transient voltages and dissipate transient energy, providing reliable protection with a stand-off voltage of 15V.
  • Multi-Line Protection: This TVS diode array can protect up to five lines, making it an ideal choice for complex circuitry that requires multiple lines to be safeguarded simultaneously.
  • Low Clamping Voltage: The low clamping voltage ensures that in the event of a transient voltage spike, the voltage presented to the protected component remains within safe limits, preventing damage to sensitive circuitry.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss when the device is in standby mode, ensuring energy-efficient operation.
  • High Surge Capability: The device is capable of handling high surge currents, offering robust protection against severe transient events.
  • SO-8 Packaging: Housed in a space-saving SO-8 package, the SMDA15C-5E3/TR13 is suitable for high-density circuit designs.
  • RoHS Compliant: Adherence to RoHS standards ensures that the device is free of hazardous substances, making it environmentally friendly and suitable for use in a wide range of applications.

Applications

The SMDA15C-5E3/TR13 is highly versatile and can be used in a variety of applications, including:

  • Microprocessor/IC protection
  • Consumer electronics
  • Network and telecom systems
  • Portable electronics
  • Industrial controls

In summary, the SMDA15C-5E3/TR13 from Microchip Technology is a robust and reliable solution for protecting sensitive electronic circuits from the damaging effects of voltage transients. Its multi-line protection, low clamping voltage, and high surge capability make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess