EN
  • EN
  • DE

PESD24VS2UT,215

Part No PESD24VS2UT,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 24VWM 70VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26.5V
Max Clamping Voltage 70V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 160W
Applications General Purpose
Capacitance @ Frequency 23pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1087544-PESD24VS2UT,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD24VS2UT,215 CAD Model

Description

The PESD24VS2UT,215 is a Zener diode manufactured by Nexperia USA Inc.

  • Diode Type: Zener
  • Mounting Type: Surface Mount (SMD)
  • Capacitance: 23 pF @ 1 MHz
  • Application: General Purpose
  • Stand-Off Voltage (Max): 24 V
  • Breakdown Voltage (Min): 26.5 V
  • Clamping Voltage (Max): 70 V
  • Peak Pulse Current: 3 A (8/20μs)
  • Power Dissipation: 160 W
  • Supply and Demand: Balanced

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to €4.3466
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to €0.1374
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to €0.0900
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to €0.5813
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to €3.6986
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to €0.5051
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to €0.0792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ €0.0792 €45.5612
1,395+ €0.0650 €90.6795
2,160+ €0.0630 €136.0988
2,980+ €0.0609 €181.5521
3,850+ €0.0589 €226.8767
5,150+ €0.0529 €272.2021
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 474,560 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess