EN
  • EN
  • DE

PIC16C71-04/SO

Part No PIC16C71-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 36 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045828-PIC16C71-04/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C71-04/SO CAD Model

Description

Microchip Technology's PIC16C71-04/SO Microcontroller

The PIC16C71-04/SO is a high-performance, CMOS fully-static 8-bit microcontroller packed with a variety of features and capabilities, making it a versatile choice for a wide range of applications. Manufactured by Microchip Technology, this microcontroller is designed to offer both power efficiency and programming flexibility, ensuring that it can meet the needs of complex digital projects.

Key Features:

  • CPU: The device is built around Microchip's famous PIC architecture, providing a reliable and efficient processing core with a maximum speed of 4 MHz. This allows for swift execution of instructions and smooth operation within embedded systems.
  • Memory: It includes 1K x 14 words of on-board EPROM, offering ample space for storing instructions. Additionally, the 36 bytes of RAM ensure smooth data handling and temporary data storage during operation.
  • I/O Ports: The PIC16C71-04/SO features 13 I/O ports, which are versatile and can be configured to handle various input and output functions, providing excellent interface capabilities with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit, 4-channel ADC allows the microcontroller to easily convert analog signals into digital data, which is essential for applications that require sensor interfacing or data acquisition.
  • Timer Modules: It comes with two built-in timer modules that help in managing time-related tasks, such as event counting and pulse generation, without overloading the CPU.
  • Power Consumption: The device is designed for low-power consumption, with a typical standby current of only 5 µA, making it ideal for battery-powered or power-sensitive applications.
  • Package: The PIC16C71-04/SO is available in a 18-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Whether it's for automation systems, consumer electronics, automotive applications, or any other system requiring a robust microcontroller, the PIC16C71-04/SO from Microchip Technology stands as a solid choice. Its combination of processing power, memory capacity, and integrated peripherals, all within a small footprint, make it a go-to solution for designers and engineers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess