EN
  • EN
  • DE

PIC16C76-20/SO

Part No PIC16C76-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C76-20/SO-NDR,PIC16C7620SO
Standard Package 27
Win Source Part Number 1318870-PIC16C76-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C76-20/SO CAD Model

Description

Microchip Technology's PIC16C76-20/SO Microcontroller

The PIC16C76-20/SO is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and performance in a wide range of embedded applications. This microcontroller is part of the PIC16C family, which is well-known for its user-friendly interface, low power consumption, and robust instruction set that enables efficient handling of various computational tasks.

Key Features:

  • CPU: The PIC16C76-20/SO boasts a high-performance RISC CPU, providing users with a comprehensive instruction set optimized for control applications.
  • Operating Speed: It operates at a speed of 20 MHz, delivering swift processing capabilities that are essential for time-sensitive tasks.
  • Program Memory: With 8KB of on-board flash memory, this microcontroller offers ample space for program storage, ensuring that complex programs can be accommodated without the need for external memory components.
  • RAM: It includes 368 bytes of RAM, which allows for efficient data manipulation and storage during operation.
  • I/O Ports: The device features 22 input/output ports, providing extensive interfacing capabilities with peripheral devices and sensors.
  • Timers: Equipped with two timers, it can handle multiple timing-related tasks, such as event counting and interval timing.
  • Communication: It supports serial communication via USART, enabling easy data exchange with other devices and systems.
  • Power Consumption: The PIC16C76-20/SO is designed for low-power applications, with power-saving features like Power-on Reset (POR) and selectable oscillator options to minimize energy usage.
  • Packaging: The microcontroller comes in a compact 28-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The PIC16C76-20/SO is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Medical devices

Overall, the PIC16C76-20/SO microcontroller from Microchip Technology is a reliable and cost-effective solution for designers looking to enhance the performance and capabilities of their embedded systems. Its rich feature set, combined with Microchip's support and resources, makes it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess