EN
  • EN
  • DE

PIC16C770/SO

Part No PIC16C770/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name PIC16C770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889411-PIC16C770/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C770/SO CAD Model

Description

Microchip Technology PIC16C770/SO Microcontroller

The PIC16C770/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This particular model comes in a small-outline package (SO), making it an ideal choice for space-constrained applications that require sophisticated control and monitoring capabilities.

At the heart of the PIC16C770/SO is an 8-bit CMOS microcontroller that boasts a wide array of integrated features. It is designed to support complex tasks while maintaining power efficiency, which is critical for battery-operated devices. The MCU operates at a maximum speed of 20 MHz, providing ample processing power for a variety of applications.

One of the standout features of the PIC16C770/SO is its built-in analog-to-digital converter (ADC) with up to 8 channels, allowing for precise measurement of analog signals. This makes it an excellent choice for sensor interfacing and data acquisition tasks. Furthermore, the device includes 2KB of flash memory for program storage, ensuring sufficient space for most control applications.

The microcontroller also comes equipped with 128 bytes of RAM, ensuring smooth operation and data handling. The EEPROM memory is another boon, offering 128 bytes of space for non-volatile data storage, which is essential for storing configuration parameters and other persistent data.

For connectivity and interface options, the PIC16C770/SO provides a variety of peripherals. It includes a synchronous serial port that can be configured for SPI or I2C communication, making it easy to connect to other ICs and sensors. Additionally, it has a Capture/Compare/PWM module, which is incredibly useful for motor control, lighting control, or any application that requires precise timing and pulse generation.

With its low power consumption, wide operating voltage range (2.5V to 5.5V), and robust instruction set, the PIC16C770/SO is a versatile MCU that caters to a broad spectrum of applications, including industrial control systems, automotive electronics, and smart home devices. Its reliability and adaptability make it a go-to choice for designers and engineers looking for a high-quality, cost-effective microcontroller.

Overall, the Microchip Technology PIC16C770/SO microcontroller is a powerful and flexible solution for a multitude of embedded system applications, delivering performance, efficiency, and a rich feature set in a compact form factor.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess