EN
  • EN
  • DE

MPC5748G-LCEVB

Part No MPC5748G-LCEVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5748G EVAL BRD / MPC5748G - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5748G
Mounting Type Fixed
Contents Board(s)
Base Product Number MPC5748
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345830-MPC5748G-LCEVB
Ultra Librarian 3D Model Ultra Librarian MPC5748G-LCEVB CAD Model

Description

The NXP MPC5748G-LCEVB Evaluation Board is a versatile and powerful development platform designed for engineers and developers focusing on automotive and industrial applications. This board features the advanced MPC5748G microcontroller, which is part of the Power Architecture family and is tailored for the latest electronic control units (ECUs) in vehicles.

Key Features

  • High-Performance Microcontroller: At the heart of the evaluation board lies the MPC5748G MCU, which boasts a triple-core architecture, including one e200z4 and two e200z2 cores, operating at speeds up to 200 MHz.
  • Memory and Storage: The MCU is equipped with 6 MB of Flash memory, 768 KB of RAM, and 64 KB of Data Flash to handle complex applications and data storage needs.
  • Advanced Connectivity: The board includes numerous communication interfaces such as CAN, LIN, Ethernet, and FlexRay, enabling it to handle the demanding connectivity requirements of modern automotive networks.
  • Integrated Peripherals: A rich set of peripherals is available, including ADCs, timers, and PWM modules, which are crucial for real-time control and sensor interfacing.
  • Flexible Power Supply: The evaluation board can be powered through an external power supply, making it suitable for both benchtop development and in-vehicle testing.

Development Support

The MPC5748G-LCEVB is supported by a comprehensive suite of development tools and software, including NXP's S32 Design Studio IDE, which provides an integrated development environment for application development and debugging. Additionally, a wide range of third-party tools and software is compatible with the board, ensuring flexibility in the development process.

Applications

This evaluation board is ideal for developing advanced automotive applications such as powertrain control, advanced driver assistance systems (ADAS), body control modules, and gateway applications. It is also suitable for industrial and aerospace applications that require high levels of reliability and performance.

Whether you are an automotive engineer, a software developer, or a system integrator, the NXP MPC5748G-LCEVB Evaluation Board provides the necessary features and tools to innovate and expedite the development of your next-generation automotive and industrial systems.

You May Also Be Interested in

Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess