Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466524-PIC16C773-E/SP
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type External
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Through Hole
Supplier Device Package 28-SPDIP
Package / Case 28-DIP (0.300\
Ultra Librarian 3D Model Ultra Librarian PIC16C773-E/SP CAD Model

Description

The PIC16C773-E/SP from Microchip represents a versatile and high-performance microcontroller unit (MCU) designed to cater to a broad range of automation and embedded system applications. This 8-bit MCU is built upon Microchip's high-performance RISC architecture, providing efficient operation with features such as an on-board A/D converter, serial communication capabilities, and substantial data storage. Its flexibility in interfacing with other digital components makes it an exceptional choice for applications in automation, consumer electronics, automotive systems, and more. Packaged in a DIP (Dual In-line Package), it is particularly suited for development where ease of insertion and prototype testing are needed. Developers favor the PIC16C773-E/SP for its robust design, programmability, and extensive support community, making it a cornerstone component in many embedded systems.

You May Also Be Interested in

Analog Devices Inc.
ADI 800mA Buck 1.2Vout
Lowest to $2.2572
ECAD model for ADP2370ACPZ
Analog Devices Inc.
IC 3.0 V to 5.5 V with VIO, 12 kV IEC ESD Protected, Half Duplex 500 kbps RS-485 Transceiver
Need more? Email Us
ECAD model for ADM3062EBCPZ
Analog Devices Inc.
ADI Single 5V 12bit SPI DAC with reference
Lowest to $6.1775
ECAD model for AD5620BRJZ-2500
Analog Devices Inc.
ADI 1.2 V - 5.5 V, 8-channel BI-DIR TRANS IC
Lowest to $2.2450
ECAD model for ADG3301BKSZ
Analog Devices Inc.
Watchdog Supervisor - IC.
Need more? Email Us
ECAD model for ADM8617RCYAKSZ
Analog Devices Inc.
IC 15 V/+12 V/ 5 V, Single 8 to 1 Multiplexer, Serially Controlled Matrix Switch
Lowest to $19.7592
ECAD model for ADG1438BRUZ
Analog Devices Inc.
IC 0.5ohm CMOS 5V Quad SPDT in MiniLFCSP
Lowest to $7.7362
ECAD model for ADG858BCPZ
Analog Devices Inc.
10A, 5.5V Synchr SS2 Buck Regulator
Lowest to $43.9850
ECAD model for LTC3310SIV#WTRMPBF
Analog Devices Inc.
30 V, 8 MHz, Low Bias Current, Single-Supply, RRO, Precision Op Amps
Lowest to $5.8647
ECAD model for ADA4622-1ARJZ-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention