EN
  • EN
  • DE

PIC16F1507-E/SO

Part No PIC16F1507-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F1507
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1507ESO
Standard Package 38
Win Source Part Number 1322589-PIC16F1507-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1507-E/SO CAD Model

Description

Microchip Technology's PIC16F1507-E/SO Microcontroller

The PIC16F1507-E/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with the power of Microchip's advanced RISC architecture. This microcontroller is designed to support a wide range of applications, from consumer electronics to industrial control systems. Its small footprint and low power consumption make it an ideal choice for space-constrained and power-sensitive applications.

Encased in a sleek SOIC package, the PIC16F1507-E/SO offers a robust set of features, including:

  • Program Memory: 3.5KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: 256 bytes of RAM, enabling efficient data handling and processing.
  • EEPROM: 256 bytes of EEPROM, perfect for non-volatile storage of critical data.
  • I/O Pins: 18 versatile input/output pins, allowing for flexible interfacing with peripherals and other devices.
  • Timers: Multiple timers, including a 16-bit timer, provide precise timing and measurement capabilities, essential for real-time applications.
  • Communication Modules: Integrated support for serial communication, including I2C, SPI, and EUSART, enabling easy connectivity to a wide range of devices.
  • Analog Features: An onboard 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and two analog comparators, facilitate analog signal processing.

The PIC16F1507-E/SO also boasts an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which allows for faster and more efficient execution of instructions. It operates in a wide voltage range from 2.0V to 5.5V, providing flexibility in various operating environments.

Microchip's commitment to longevity and support ensures that the PIC16F1507-E/SO comes with extensive documentation and development tools. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator offer a streamlined development process, making it easier to bring your project from conception to production.

Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the PIC16F1507-E/SO provides the reliability and functionality needed to make your project a success.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess