Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16F1507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889425-PIC16F1507-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1507-E/SS CAD Model

Description

The PIC16F1507-E/SS is a high-performance, 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This versatile and powerful MCU is designed to support a wide range of applications, especially those requiring a balance between power efficiency and processing capability. Embedded with Microchip's advanced RISC architecture, the PIC16F1507-E/SS provides excellent computational speed along with a rich feature set that enables designers to tackle complex tasks within compact and cost-effective designs.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Memory: 3.5KB of Flash Program Memory, 256 Bytes of EEPROM, 256 Bytes of Data Memory (RAM)
  • Speed: Up to 20 MHz Internal Oscillator
  • I/O Pins: 18 General Purpose I/O Pins with Interrupt-on-Change
  • Timers: Three Flexible Timers/Counters with Prescaler and Postscaler Options
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, Fixed Voltage Reference (FVR), and Temperature Indicator
  • Communication: Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Complementary Waveform Generator (CWG): Ideal for creating complementary waveforms for motor control and other applications
  • Power-Saving Features: Power-Saving Idle and Sleep Modes
  • Package: SSOP-20 (Shrink Small Outline Package)

This MCU is well-suited for applications in automotive, industrial, appliances, and consumer electronics that require analog integration and robustness in operation. The PIC16F1507-E/SS supports various communication protocols, making it a great choice for embedded systems that need to interact with other hardware components.

With its integrated features such as on-chip voltage reference, multiple communication interfaces, and a wide range of peripherals, the PIC16F1507-E/SS is designed to simplify product design and reduce time to market for a host of embedded applications. Whether you're designing a simple control system or an advanced automation solution, the PIC16F1507-E/SS provides a reliable and flexible core for your project.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48UFQFPN / ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Lowest to $2.9470
ECAD model for STM32F072C8U6TR
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.2675
ECAD model for STM32G0B0KET6
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 90-WLCSP (4.2x3.95)
Lowest to $44.3182
ECAD model for STM32U585OIY6QTR
Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
Infineon Technologies
IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Lowest to $8.0730
ECAD model for CY8C4246AZI-M443
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention