Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 12x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791943-PIC16F1508-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1508
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1508-E/SS CAD Model

Description

Microchip Technology's PIC16F1508-E/SS Microcontroller

The PIC16F1508-E/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal blend of performance, power efficiency, and peripheral integration for a wide range of applications. This microcontroller is part of Microchip's extensive PIC16F family, known for their ease of use and robustness in operation.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that enables quick learning and fast code development.
  • Memory: It includes 7 KB of Flash program memory and 512 bytes of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: The microcontroller boasts a range of integrated peripherals including 17 I/O pins, 2 comparators, a 9-channel 10-bit Analog-to-Digital Converter (ADC), and two PWM modules which are essential for controlling motors and other devices.
  • Communication Modules: For communication purposes, it is equipped with both I2C and SPI modules, allowing for easy interfacing with a variety of sensors, actuators, and other microcontrollers.
  • Operating Voltage: It operates over a wide voltage range from 2.0V to 5.5V, making it suitable for battery-operated and portable applications.
  • Temperature Range: The microcontroller is specified for an extended temperature range, ensuring reliable operation under varying environmental conditions.
  • Packaging: The PIC16F1508-E/SS comes in a 20-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications.
  • Power-Saving Modes: Multiple power-saving modes are available to reduce power consumption during idle periods, which is critical for extending battery life in portable devices.

This microcontroller is well-suited for applications in automotive, industrial control systems, consumer electronics, and more due to its rich feature set and flexibility. Its integrated Enhanced Mid-range Core with 16-level stack and 49 instructions helps in optimizing power consumption and performance, making the PIC16F1508-E/SS a smart choice for designers looking to balance functionality and efficiency.

With Microchip's commitment to long-term availability and support, the PIC16F1508-E/SS is a reliable platform for both new designs and upgrades to existing systems.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8487 $59.4090
165+ $0.6964 $114.9060
250+ $0.6746 $168.6500
345+ $0.6528 $225.2160
445+ $0.6311 $280.8395
595+ $0.5658 $336.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,020 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention