EN
  • EN
  • DE
  • IT

PIC16F1516-I/SS

Part No PIC16F1516-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 090787-PIC16F1516-I/SS
Family Name PIC16F1516
Introduction Date December 21, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1516-I/SS CAD Model

Description

Microchip Technology PIC16F1516-I/SS Microcontroller

The PIC16F1516-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design, versatility, and ease of use. This MCU is part of the PIC16F family, which is well-suited for a wide range of applications across various industries including automotive, industrial control systems, consumer electronics, and more.

With a 14-bit instruction set and an operating speed of up to 20 MHz, the PIC16F1516-I/SS offers a balanced combination of processing power and efficiency. It is equipped with 14 KB of flash memory, which provides ample space for application code, and 512 bytes of EEPROM for non-volatile data storage. Additionally, the device includes 1 KB of RAM, ensuring sufficient working memory for complex tasks and data manipulation.

The PIC16F1516-I/SS features a rich set of peripherals that enhance its functionality. These include:

  • 25 I/O pins which allow for flexible interfacing with external components.
  • An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling the MCU to interface with analog sensors and perform sophisticated signal processing tasks.
  • Two Capture/Compare/PWM (CCP) modules, which are invaluable for tasks requiring precise timing and PWM signal generation.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules, facilitating serial communication with other devices.
  • A Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities, which allows easy integration with a wide array of digital sensors and peripheral devices.

For enhanced system reliability, the PIC16F1516-I/SS also features a watchdog timer, brown-out reset, and a programmable low-voltage detection module. Its power-saving modes, including Idle and Sleep modes, make it an excellent choice for battery-powered and low-power applications.

The MCU is available in an SSOP-28 (Shrink Small Outline Package) form factor, designated by the 'SS' in its part number. This compact package is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.

Developers can take advantage of Microchip's comprehensive development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC), to streamline the development process and bring products to market faster.

Overall, the PIC16F1516-I/SS microcontroller is a reliable and feature-rich choice for designers looking to create sophisticated and efficient systems with minimal overhead.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $40.2742
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0260 $60.7800
70+ $1.6623 $116.3610
105+ $1.6103 $169.0815
145+ $1.5585 $225.9825
190+ $1.5065 $286.2350
250+ $1.3506 $337.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess