EN
  • EN
  • DE

PIC16F15225T-I/ST

Part No PIC16F15225T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 9/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15225
Standard Package 2,500
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349454-PIC16F15225T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15225T-I/ST CAD Model

Description

The PIC16F15225T-I/ST from Microchip Technology is a robust and versatile 8-bit microcontroller that offers a perfect blend of performance, power efficiency, and peripheral set for a wide range of applications. This particular microcontroller is part of the PIC16F family, which is renowned for its ease of use and flexibility, making it an ideal choice for both beginners and experienced developers alike.

Key Features:

  • Core: The device is built around a high-performance RISC CPU with a 35-instruction set that allows for fast and efficient processing. The operating speed is up to 32 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 3.5 KB of Flash program memory and 256 bytes of data EEPROM, enabling ample space for application code and data storage. Additionally, it offers 512 bytes of SRAM, which is essential for temporary data storage during operation.
  • I/O and Peripherals: The PIC16F15225T-I/ST includes versatile peripherals such as PWM modules, multiple timers, comparators, and a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enhancing its capability to handle various control tasks.
  • Communication: For communication purposes, this microcontroller supports I2C, SPI, and EUSART interfaces, which are crucial for interfacing with sensors, actuators, and other microcontrollers or external devices.
  • Low Power Consumption: Designed for power-sensitive applications, it features several power-saving modes, including Idle and Doze, which help to minimize power consumption and extend battery life in portable devices.
  • Temperature Range: The PIC16F15225T-I/ST operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications that require reliable performance under harsh conditions.
  • Packaging: It is available in a TSSOP-14 package, offering a compact footprint for space-constrained applications.

This microcontroller is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified development and programming. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F15225T-I/ST provides the perfect combination of features to bring your project to life.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess