EN
  • EN
  • DE

PIC16F15313T-I/SN

Part No PIC16F15313T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC  /  PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC16F15313
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F15313T-I/SN-ND,PIC16F15313T-I/SNCT,PIC16F15313T-I/SNTR,PIC16F15313T-I/SNDKR
Standard Package 3,300
Win Source Part Number 982197-PIC16F15313T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC16F15313T-I/SN CAD Model

Description

Microchip Technology's PIC16F15313T-I/SN Microcontroller

The PIC16F15313T-I/SN is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications that require a compact, yet feature-rich MCU. This 8-bit microcontroller is part of Microchip's extensive PIC16F family, known for its excellent performance, low power consumption, and robust peripheral set.

Encased in a small SOIC-14 (SN) package, the PIC16F15313T-I/SN is ideal for space-constrained applications. It operates at a voltage range of 1.8V to 5.5V, ensuring flexibility in various power environments and enhancing its suitability for battery-operated devices. The temperature range of -40°C to +125°C guarantees reliability across extreme conditions, making it an excellent choice for industrial and automotive applications.

This microcontroller boasts an internal oscillator with a frequency of 32MHz, which eliminates the need for an external clock source, thus reducing the overall system cost and complexity. Its 2KB of Flash memory and 128 bytes of EEPROM provide ample space for application code and data storage, while 256 bytes of RAM ensure smooth operation and data processing.

The PIC16F15313T-I/SN comes with an array of integrated peripherals, including:

  • 4-channel 10-bit Analog-to-Digital Converter (ADC) for accurate sensor readings and analog input conversion.
  • 2 Comparators with a voltage reference for real-time signal analysis and decision making.
  • PWM modules to control motors, manage LED dimming or generate audio signals.
  • Comprehensive serial communication interfaces such as I2C, SPI, and EUSART, allowing for easy data exchange with other devices and systems.

With its Enhanced Mid-range Core and 16-level deep hardware stack, this microcontroller is not only powerful but also easy to program and debug, which significantly reduces development time. The inclusion of features like Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT) enhance the operational safety and reliability of the system.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F15313T-I/SN from Microchip Technology offers a perfect blend of power, efficiency, and versatility to meet the demands of your next embedded project.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3947 $50.2887
51+ $1.9649 $100.2099
79+ $1.9035 $150.3765
109+ $1.8421 $200.7889
141+ $1.7807 $251.0787
188+ $1.5965 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess