EN
  • EN
  • DE

PIC16F1719-I/PT

Part No PIC16F1719-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / MCU 8-bit PIC RISC 28KB Flash 3.3V/5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 28x10b, D/A 1x5b, 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 791955-PIC16F1719-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1719
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1719-I/PT CAD Model

Description

MICROCHIP PIC16F1719-I/PT Microcontroller

The PIC16F1719-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This 8-bit MCU is based on Microchip's advanced RISC architecture, providing a perfect balance between power consumption and processing capability.

Key Features:

  • CPU Speed: The PIC16F1719 operates at a CPU speed of up to 32 MHz, delivering robust performance for time-sensitive tasks.
  • Program Memory: It comes with 28 KB of flash program memory, allowing ample space for complex programs and software stacks.
  • RAM: With 2 KB of SRAM, it provides sufficient temporary data storage for intermediate calculations and data processing.
  • Data EEPROM: 256 bytes of data EEPROM are included, offering reliable non-volatile storage for critical data that must be preserved during power cycles.
  • I/O Pins: The device features 35 I/O pins, giving developers the flexibility to connect a wide array of peripherals and components.
  • Timers: Multiple timers, including four 16-bit timers and one 8-bit timer, enable precise event timing and scheduling.
  • Communication Peripherals: It supports various communication protocols such as I2C, SPI, and UART for seamless integration with other devices.
  • Analog Features: The MCU includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, as well as two comparators and a fixed voltage reference for advanced analog integration.
  • Enhanced Features: Enhanced Capture/Compare/PWM (ECCP) module, Complementary Waveform Generator (CWG), and Numerically Controlled Oscillator (NCO) enhance its capabilities in control applications.

Applications:

The PIC16F1719-I/PT is ideal for a diverse array of applications, such as:

  • Industrial Control Systems
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Package and Quality:

This microcontroller is available in a TQFP (Thin Quad Flat Pack) 44-pin package, ensuring a compact footprint for space-constrained applications. Microchip Technology maintains high-quality standards, and the PIC16F1719-I/PT is no exception, offering reliable performance in various environmental conditions.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7236 $51.9596
26+ $3.8758 $100.7708
40+ $3.7547 $150.1880
56+ $3.6335 $203.4760
72+ $3.5124 $252.8928
96+ $3.1491 $302.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,429 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess