EN
  • EN
  • DE

PIC16F1824-E/ML

Part No PIC16F1824-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1088400-PIC16F1824-E/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1824-E/ML CAD Model

Description

Product Overview: PIC16F1824-E/ML

The PIC16F1824-E/ML is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular device is part of Microchip's extensive PIC16F family, known for its versatility and ease of use in a wide array of applications.

Key Features

  • Enhanced Mid-range Core: With 14-bit architecture, the PIC16F1824-E/ML provides a balanced approach to processing power and power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Program Memory: It comes with 4096 bytes of flash memory, providing ample space for application code.
  • RAM/EEPROM: The device includes 256 bytes of RAM and 256 bytes of EEPROM, offering reliable data storage and retention through power cycles.
  • I/O Ports: Equipped with 11 versatile input/output pins, this MCU can handle multiple tasks and interface with various peripherals.
  • Timers and Communication Interfaces: It features various timers, a Universal Synchronous Asynchronous Receiver Transmitter (USART), and I2C and SPI communication protocols for flexible connectivity options.
  • Integrated Analog Features: The MCU includes an analog-to-digital converter (ADC) with up to 12 channels, a fixed voltage reference (FVR), and two comparators, facilitating intricate analog signal processing.
  • Power Management: Its power-managing capabilities include Power-Save, Idle modes, and an on-chip voltage regulator, contributing to the efficient operation of battery-powered devices.

Package and Temperature Range

The PIC16F1824-E/ML is offered in a 16-pin QFN package, which is ideal for space-constrained applications. It operates within an extended temperature range, ensuring reliability and performance across diverse environmental conditions.

Applications

Due to its flexible feature set and power efficiency, the PIC16F1824-E/ML is suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Sensors
  • Home Automation

With its robust design and comprehensive feature set, the PIC16F1824-E/ML is an excellent choice for designers looking for a reliable MCU that balances performance with power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9167 $52.5006
42+ $2.3932 $100.5144
65+ $2.3184 $150.6960
90+ $2.2436 $201.9240
116+ $2.1688 $251.5808
155+ $1.9445 $301.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,645 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess