Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Max Frequency 32 MHz
Memory Size 14 kB
Memory Type FLASH
Number of I/Os 17
RoHS Non-Compliant
Win Source Part Number 966684-PIC16F1829T-E/ML
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1829T-E/ML CAD Model

Description

Microchip Technology PIC16F1829T-E/ML Microcontroller

The PIC16F1829T-E/ML is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal balance of efficiency, power, and versatility for a wide range of embedded applications. This MCU is part of the popular PIC16F family, renowned for their ease of use and robust feature set.

Key Features:

  • Core: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels.
  • Flash Memory: 14 KB of on-board programmable flash memory, providing ample space for application code.
  • RAM: 1 KB of RAM, facilitating efficient data manipulation and storage.
  • Data EEPROM: 256 Bytes, ideal for non-volatile data storage.
  • Speed: Up to 32 MHz internal oscillator, ensuring swift execution of instructions.
  • I/O Pins: 18 versatile input/output pins, providing a wide range of interfacing options.
  • Communication Interfaces: Integrated I²C, SPI, and EUSART interfaces enable easy communication with peripheral devices.
  • Analog Features: 12-Channel 10-bit Analog-to-Digital Converter (ADC), and two comparators, facilitating analog signal processing.
  • Timers: Three flexible timers, including a 16-bit timer, provide timing and measurement capabilities.
  • Power Management: Power-Saving Sleep mode, Watchdog Timer, and Power-On Reset.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Package: 28-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The PIC16F1829T-E/ML is ideal for a variety of applications, including industrial control systems, automotive electronics, home appliances, and consumer electronics. Its rich set of features and low power consumption make it particularly suitable for battery-operated devices and applications requiring sophisticated timing, control, and interface capabilities.

Development Support:

Microchip provides extensive support for development, including integrated development environments (IDEs) like MPLAB X and MPLAB Code Configurator (MCC) for simplified configuration and code generation. This ensures that developers can rapidly prototype and deploy solutions with the PIC16F1829T-E/ML.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6761 $92.6761
2+ $89.7798 $179.5596
3+ $86.8847 $260.6541
4+ $83.9882 $335.9528
6+ $75.2992 $451.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention