EN
  • EN
  • DE

PIC16F18857T-E/SSVAO

Part No PIC16F18857T-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 28SSOP / PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F18857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1355317-PIC16F18857T-E/SSVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F18857T-E/SSVAO CAD Model

Description

Product Overview: PIC16F18857T-E/SSVAO

The PIC16F18857T-E/SSVAO is a versatile 8-bit microcontroller from the esteemed Microchip Technology portfolio, designed to cater to a broad range of applications. This particular MCU is part of the PIC16F family, which is well-known for its robust performance, low power consumption, and flexible features that enable designers to optimize their systems for various operational requirements.

Key Features

  • CPU: The device is equipped with an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels which allows for efficient handling of tasks and processes.
  • Flash Memory: It comes with 56 KB of on-board flash memory, providing ample space for application code storage and data management.
  • RAM: With 4 KB of RAM, it offers sufficient temporary data storage for complex operations and multitasking.
  • EEPROM: The microcontroller includes 256 Bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved during power cycles.
  • I/O Pins: It boasts 36 I/O pins, granting developers the flexibility to interface with a wide array of peripherals and sensors.
  • Communication Interfaces: The PIC16F18857T-E/SSVAO supports multiple communication protocols including I2C, SPI, and UART, making it highly adaptable for serial communication needs.
  • ADC: The integrated 10-bit Analog-to-Digital Converter with Computation (ADCC) allows for precise analog signal measurement and processing.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: The device is characterized for operation from -40°C to 125°C, ensuring reliability across extreme environmental conditions.
  • Packaging: It is available in an SSOP-28 (SS) package, which is suitable for space-constrained applications.

Applications

The PIC16F18857T-E/SSVAO microcontroller is a highly adaptable component that can be employed in various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its robust set of features and capabilities, the PIC16F18857T-E/SSVAO from Microchip Technology is an excellent choice for designers seeking a reliable and flexible microcontroller to power their next project.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7221 $59.8862
52+ $2.2335 $116.1420
81+ $2.1638 $175.2678
111+ $2.0940 $232.4340
143+ $2.0242 $289.4606
191+ $1.8147 $346.6077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess