Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name PIC16F616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889492-PIC16F616-E/P
Ultra Librarian 3D Model Ultra Librarian PIC16F616-E/P CAD Model

Description

Microchip Technology's PIC16F616-E/P Microcontroller

The PIC16F616-E/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications that require low power consumption, robust performance, and a small form factor. This compact and efficient microcontroller is ideal for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • High-Performance RISC CPU: The PIC16F616-E/P features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, allowing for high-speed processing and efficient power consumption.
  • Flash Memory: With 3.5KB of on-board flash memory, this microcontroller provides ample space for application code, ensuring that complex programs can be accommodated without external memory requirements.
  • RAM and EEPROM: It includes 128 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage, suitable for storing configuration settings or small amounts of data that must be preserved during power cycles.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including an 8-bit timer, a 16-bit timer, a watchdog timer, two PWM modules, and an Analog-to-Digital Converter (ADC) with 10-bit resolution, providing the tools necessary for complex tasks without additional components.
  • I/O Flexibility: It offers 12 I/O pins that can be configured for various uses, allowing designers to connect a variety of sensors, actuators, and other peripherals to the microcontroller.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP feature enables users to program the microcontroller after it has been placed in a circuit, facilitating updates and debugging without the need to remove the chip from its environment.
  • Wide Operating Voltage Range: Operating at a voltage range of 2.0V to 5.5V, the PIC16F616-E/P is adaptable to various power supplies, making it suitable for battery-powered and portable applications.

Applications:

The PIC16F616-E/P is designed to meet the demands of a variety of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Power management systems

Overall, the PIC16F616-E/P from Microchip Technology is a powerful, cost-effective solution for designers looking to develop sophisticated yet compact embedded systems. Its combination of performance, integrated features, and flexibility make it an excellent choice for a wide array of electronic projects.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0235 $51.1750
120+ $0.8398 $100.7760
185+ $0.8136 $150.5160
255+ $0.7873 $200.7615
330+ $0.7611 $251.1630
440+ $0.6824 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,576 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention