EN
  • EN
  • DE

PIC16F628

Part No PIC16F628
Manufacturer Microchip Technology
Description FLASH-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237957-PIC16F628
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless
Ultra Librarian 3D Model Ultra Librarian PIC16F628 CAD Model

Description

Microchip Technology's PIC16F628 Microcontroller

The PIC16F628 from Microchip Technology is a powerful 8-bit microcontroller that blends performance with versatility to fuel a wide range of embedded applications. It is a member of the popular PIC16F family, renowned for its ease of use, low power consumption, and robust feature set.

Key Features:

  • High-Performance RISC CPU: Features only 35 single-word instructions to learn, making development straightforward and efficient.
  • Flash Memory: Comes with 3.5KB of programmable flash memory, allowing for worry-free program storage and offering the convenience of in-circuit reprogramming.
  • RAM and EEPROM: Includes 224 bytes of RAM and 128 bytes of EEPROM data memory, ensuring ample space for variables and data storage.
  • I/O Ports: Equipped with 16 I/O pins, this microcontroller provides ample interfacing capabilities for peripherals and sensors.
  • Integrated Oscillator: Features an internal oscillator block with eight selectable frequencies, eliminating the need for an external crystal and reducing system costs.
  • Power-Saving Modes: Offers multiple power-saving modes, including Power-down and Sleep modes, to enhance battery life in portable applications.

Applications:

The PIC16F628 is suitable for a diverse array of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Medical devices

Additional Benefits:

The device also boasts a broad operating voltage range (2.0V to 5.5V), which, combined with its power efficiency, makes it ideal for battery-operated devices. Additionally, its programmable code protection ensures the security of your application's intellectual property.

With its rich set of peripherals, including timers, analog comparators, and USART for serial communication, the PIC16F628 is a versatile choice for designers seeking a balance between performance and cost.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess