EN
  • EN
  • DE

PIC16F628A-E/ML

Part No PIC16F628A-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN / MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 791972-PIC16F628A-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F628
Introduction Date December 03, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F628A-E/ML CAD Model

Description

Product Overview: PIC16F628A-E/ML

The PIC16F628A-E/ML is a powerful yet compact microcontroller unit (MCU) from the esteemed semiconductor manufacturer, Microchip Technology. This MCU is part of the popular PIC family, known for its versatility and efficiency in a wide range of applications. The PIC16F628A-E/ML is designed to deliver high performance with its 18-pin footprint, making it an ideal choice for space-constrained applications.

Built upon a robust architecture, this MCU features a 3.5KB of flash memory, 224 bytes of RAM, and 128 bytes of EEPROM. The flash memory is self-programmable under software control, which allows for convenient in-circuit upgrades to the firmware. The EEPROM section provides a reliable storage for critical data that must be preserved during power cycles.

The device operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and compatible with most logic levels. It also includes an integrated oscillator and brown-out reset, which simplifies the design and reduces the need for additional external components.

One of the standout features of the PIC16F628A-E/ML is its Enhanced Mid-range Core with 35 Instructions, 14-bit wide instructions, and 8 levels of stack. This core facilitates efficient handling of tasks and processes, ensuring smooth operation even in complex applications. The MCU also supports a wide array of peripherals such as two timers, a synchronous serial port (SSP) with SPI and I²C modes, and a USART module, providing ample options for communication and control.

For developers looking to implement custom interfaces or responsive controls, the MCU comes with 16 I/O pins and an analog comparator module with two comparators, programmable on-chip voltage reference, and an adjustable hysteresis. This flexibility makes the PIC16F628A-E/ML a go-to microcontroller for projects that require precise sensor readings and real-time adjustments.

The PIC16F628A-E/ML is available in a 20-QFN package and is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions. With its robust feature set and Microchip's commitment to quality, this MCU stands as a solid choice for designers who need a dependable and efficient solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5638 $63.1276
5+ $25.8986 $129.4930
7+ $25.0901 $175.6307
10+ $24.2804 $242.8040
13+ $23.4708 $305.1204
17+ $21.0429 $357.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess