Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 9.8nC @ 10V
Max Input Capacitance 226pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 1.35 Ohm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 212275-STF6N65M2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF6N65M2 CAD Model

Description

The STF6N65M2 is a robust and high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed for applications requiring high efficiency and fast switching. It is particularly well-suited for power supply units, lighting, converters, and motor control applications.

Key Features

  • Advanced Technology: The STF6N65M2 utilizes ST's second-generation MDmesh™ M2 technology, which combines the benefits of reduced on-resistance, low gate charge, and high dv/dt capability.
  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 650V, it is capable of handling high voltage applications, ensuring reliability and performance.
  • Current Capacity: It has a continuous drain current (I<sub>D) of 5.4A, providing adequate current handling for a wide range of applications.
  • Low On-Resistance: Featuring an on-resistance (R<sub>DS(on)) of 1.2 Ohms, this MOSFET ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: The fast switching speed of the STF6N65M2 enhances the overall efficiency of applications that require high-frequency operation.
  • Temperature Resilience: It operates within a junction temperature range of -55°C to 150°C, making it suitable for use in challenging thermal environments.
  • Package: The STF6N65M2 is available in a TO-220FP package, which provides excellent thermal transfer and is compatible with standard mounting processes.

Applications

The STF6N65M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • AC-DC Converters
  • High-Efficiency Power Management Systems
  • Motor Drives and Inverters

With its exceptional performance and reliability, the STF6N65M2 from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and longevity of their power management systems.

You May Also Be Interested in

NEC
Lowest to $6.4344
ECAD model for UPA2680
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Vishay
Lowest to $0.4949
ECAD model for SST215
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4902 $66.1770
325+ $0.4023 $130.7475
500+ $0.3894 $194.7000
690+ $0.3764 $259.7160
890+ $0.3648 $324.6720
1,190+ $0.3273 $389.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,400 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention