EN
  • EN
  • DE

PIC16F676-I

Part No PIC16F676-I
Manufacturer Microchip Technology
Description 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237966-PIC16F676-I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F676-I CAD Model

Description

Microchip Technology's PIC16F676-I/P: A Compact, Feature-Rich Microcontroller

The PIC16F676-I/P is a powerful 14-pin Flash-based 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, reliability, and versatility for a wide range of applications. This microcontroller is part of Microchip's extensive PIC16F family, known for their ease of use and robust feature set.

One of the standout features of the PIC16F676-I/P is its Integrated Analog-to-Digital Converter (ADC), boasting 10-bit resolution across 8 channels. This allows for precise analog signal acquisition, which is essential for sensor interfacing and analog input processing. The device operates in the standard temperature range, making it suitable for consumer, industrial, and automotive applications that do not require extended temperature ranges.

The microcontroller is equipped with 1.75 KB of Flash program memory and 64 bytes of data RAM, ensuring sufficient space for small to medium complexity programs. Additionally, it has 128 bytes of EEPROM for non-volatile data storage, which is ideal for storing configuration settings or small amounts of data that must be preserved between power cycles.

The PIC16F676-I/P features a wide operating voltage range from 2.0V to 5.5V, which provides designers with the flexibility to use it in both low-power and standard-power applications. Its low power consumption makes it particularly well-suited for battery-operated devices.

Other notable functionalities include an onboard oscillator, watchdog timer, and power-on reset. These features contribute to reducing the overall component count and system cost by minimizing the need for external components. The device also supports in-circuit serial programming (ICSP), allowing for easy firmware updates and debugging.

The PIC16F676-I/P is available in a PDIP package, making it easy to handle for hobbyists and suitable for prototyping on breadboards or through-hole PCB designs. Whether you're developing simple automation systems, custom control applications, or intelligent sensors, the PIC16F676-I/P from Microchip Technology is a reliable and cost-effective solution that promises to deliver performance and versatility in a compact form factor.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1518 $64.5540
70+ $1.7660 $123.6200
105+ $1.7106 $179.6130
140+ $1.6551 $231.7140
185+ $1.6008 $296.1480
245+ $1.4345 $351.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess