EN
  • EN
  • DE

LT1630IS8#PBF

Part No LT1630IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 30MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 30MHz
Current - Input Bias 550nA
Voltage - Input Offset 220μV
Operating Supply Current 4.1mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 141516-LT1630IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1630IS8#PBF CAD Model

Description

Product Overview: LT1630IS8#PBF

The LT1630IS8#PBF is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, renowned for its precision electronic components. This op-amp is designed to cater to a wide array of applications, including telecommunications, test equipment, and data acquisition systems, thanks to its robust feature set and impressive specifications.

Key Features

  • High Speed: The LT1630IS8#PBF boasts a remarkable gain-bandwidth product of 50MHz, ensuring high-speed performance that is suitable for fast signal processing applications.
  • Low Distortion: With its low harmonic distortion, the op-amp is ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Rail-to-Rail Output: The ability to swing outputs from rail to rail enhances the dynamic range, making the most of the power supply voltage in low voltage operations.
  • Single Supply Operation: It can operate from a single 4V to 36V supply or from dual supplies of ±2V to ±18V, providing versatility in different circuit configurations.
  • Low Noise: The device has a low voltage noise density of 12nV/√Hz, which is critical in applications requiring low noise performance.
  • Robust Build: Housed in an 8-lead SOIC package, the LT1630IS8#PBF is built to withstand harsh conditions and is characterized by its long-term reliability.

Applications

The versatility of the LT1630IS8#PBF makes it suitable for a wide range of applications. It's commonly used in:

  • Active filters
  • Fast ADC/DAC buffers
  • Video and RF amplification
  • Driving cables and other high-load scenarios

Reliability and Quality

Linear Technology ensures that the LT1630IS8#PBF meets the highest standards of quality and reliability. Each op-amp is rigorously tested to guarantee performance even under extreme conditions. The product is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

Overall, the LT1630IS8#PBF from Linear Technology is a high-quality, versatile op-amp that offers a combination of speed, precision, and low noise operation. Whether for professional or hobbyist applications, this component is an excellent choice for those in need of a reliable and efficient operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8097 $59.0485
11+ $9.6901 $106.5911
16+ $9.3872 $150.1952
23+ $9.0844 $208.9412
29+ $8.7816 $254.6664
39+ $7.8732 $307.0548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,033 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess