Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16F690
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F690EML,2266-PIC16F690-E/ML
Standard Package 91
Win Source Part Number 1316831-PIC16F690-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F690-E/ML CAD Model

Description

The PIC16F690-E/ML is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This MCU is a member of the renowned PIC16F family, known for their robust performance and reliability.

Key Features

  • Core: The PIC16F690-E/ML is built around an 8-bit PIC architecture that provides a perfect balance between power consumption and processing capability, making it suitable for low-power and battery-operated devices.
  • Memory: It comes with 7 KB of Flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, which allows for efficient data storage and management without the need for external memory components.
  • I/O Pins: The device features 20 programmable I/O pins, which provides flexibility in interfacing with various peripherals and external modules.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 12 channels gives the MCU the ability to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Peripherals: It includes essential communication interfaces such as USART, SPI, and I2C, enabling the MCU to communicate with other devices and form part of a larger system.
  • Timers: Multiple timers including an 8-bit timer and two 16-bit timers offer precision timing and event management capabilities.
  • Package: The MCU is available in a 28-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The PIC16F690-E/ML is engineered to support a diverse set of applications. It is particularly well-suited for:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Medical devices

Conclusion

With its robust feature set and flexible I/O options, the Microchip Technology PIC16F690-E/ML microcontroller stands out as an excellent choice for designers looking to develop sophisticated and reliable electronic products. Its integration of analog and digital peripherals, along with its efficient power management, makes it a compact yet powerful solution for a multitude of embedded applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3378 $50.7024
20+ $5.2003 $104.0060
30+ $5.0378 $151.1340
42+ $4.8753 $204.7626
54+ $4.7127 $254.4858
72+ $4.2252 $304.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 219 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention