EN
  • EN
  • DE

PIC16F73-E/SO

Part No PIC16F73-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC / 28/40-pin, 8-bit CMOS FLASH Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series PIC16F73
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811972-PIC16F73-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F73-E/SO CAD Model

Description

The PIC16F73-E/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 28-pin, small-outline integrated circuit is an 8-bit CMOS microcontroller with a high-performance RISC architecture that provides a perfect blend of power efficiency and functionality.

At the heart of the PIC16F73-E/SO lies a robust processor capable of executing most instructions in just one machine cycle, with a maximum speed of 20 MHz. It boasts a substantial program memory of 7 KB with 192 bytes of RAM and 192 bytes of EEPROM data memory, making it suitable for moderately complex tasks and data-intensive operations.

This microcontroller comes with a rich set of features, including 22 I/O pins that offer flexibility for interfacing with external devices. Additionally, it has an 8-channel, 10-bit analog-to-digital converter, which makes it an excellent choice for applications requiring sensor interfacing and analog signal processing.

The PIC16F73-E/SO also provides various serial communication options such as SPI, I²C, and a USART module, allowing for easy integration into communication networks and facilitating serial data transfers. Its PWM modules are a boon for control applications, enabling precise control over motors, lighting, and other devices.

With power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset, the PIC16F73-E/SO ensures reliable operation even in environments with unstable power supplies. Its Watchdog Timer (WDT) helps in maintaining the system's integrity by resetting it in case of software anomalies.

The PIC16F73-E/SO is also equipped with a range of protection features, including code protection to prevent unauthorized access to the microcontroller's firmware, and an array of programmable code protection blocks.

Whether it's for industrial control systems, automotive applications, consumer electronics, or Internet of Things (IoT) devices, the PIC16F73-E/SO is a solid choice for designers looking for a reliable and cost-effective microcontroller with a rich feature set.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6543 $57.9258
13+ $7.9215 $102.9795
20+ $7.6739 $153.4780
27+ $7.4264 $200.5128
35+ $7.1788 $251.2580
47+ $6.4362 $302.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess