Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1238042-PIC16F874A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F874A CAD Model

Description

PIC16F874A Microcontroller from Microchip Technology

The PIC16F874A is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and efficiency for a broad range of applications. This powerful MCU is based on Microchip's advanced RISC architecture, ensuring users can optimize their product designs with a perfect balance of speed and power consumption.

With a total of 33 input/output (I/O) pins, the PIC16F874A offers ample flexibility for interfacing with various peripherals and devices. It features a 7 KB of flash program memory, allowing for robust program storage, and 192 bytes of RAM for efficient data handling. Additionally, it includes 192 bytes of EEPROM, which provides non-volatile memory storage for critical data that must be preserved during power cycles.

The device operates at a frequency of up to 20 MHz, delivering swift processing capabilities required for complex tasks. Its comprehensive feature set includes an 8-channel 10-bit analog-to-digital converter (ADC), which is ideal for sensor interfacing and analog signal processing. The two built-in timers and one capture/compare/PWM module contribute to precise timing operations and PWM output for motor control and other applications.

Communication with other devices is made easy with the integrated synchronous serial port that can be configured for SPI or I2C communication, as well as a USART module for serial communication, making the PIC16F874A a strong candidate for embedded systems that require network connectivity or data exchange.

Microchip has also included a Watchdog Timer (WDT) to enhance the reliability of applications by resetting the microcontroller in the event of a software anomaly or malfunction. Power-saving modes like Sleep and Idle ensure that power consumption is minimized during periods of inactivity, making the PIC16F874A suitable for battery-powered and energy-sensitive applications.

For those looking to develop with the PIC16F874A, Microchip provides a comprehensive suite of development tools, including MPLAB X IDE and MPLAB ICD programmers/debuggers. This support, combined with the MCU's rich feature set and performance capabilities, makes the PIC16F874A an excellent choice for designers in fields such as industrial automation, consumer electronics, automotive systems, and much more.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4897 $68.9382
14+ $9.4277 $131.9878
22+ $9.1328 $200.9216
30+ $8.8379 $265.1370
38+ $8.5443 $324.6834
51+ $7.6595 $390.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention