EN
  • EN
  • DE

PIC16LC717-I/SS

Part No PIC16LC717-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LC717
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC717I/SS,PIC16LC717-I/SS-NDR
Standard Package 67
Win Source Part Number 1322501-PIC16LC717-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC717-I/SS CAD Model

Description

Microchip Technology's PIC16LC717-I/SS Microcontroller

The PIC16LC717-I/SS is a high-performance, low-power, 8-bit CMOS microcontroller from Microchip Technology, renowned for its versatility and ease of use in a wide array of electronic applications. This microcontroller is designed with a focus on efficiency and reliability, making it an ideal choice for designers looking to optimize their embedded systems.

At the heart of the PIC16LC717-I/SS is a powerful RISC architecture that allows operations to be executed in a single cycle, enhancing the overall speed and performance of the microcontroller. It comes equipped with 2KB of flash memory, providing ample space for application code, and 128 bytes of RAM for data storage, ensuring smooth operation of complex tasks.

The device operates within a voltage range of 2.5V to 5.5V, which allows for flexibility in power-sensitive applications. Moreover, its low-power consumption modes, such as sleep and idle modes, enable the conservation of power when the microcontroller is not in active use, extending battery life in portable devices.

One of the standout features of the PIC16LC717-I/SS is its integrated analog-to-digital converter (ADC) with up to 8 channels, allowing for precise measurement of analog signals. This makes it particularly useful in sensor interfacing and data acquisition systems. Additionally, it offers a variety of communication interfaces, including SPI and I2C, facilitating easy data exchange with other devices and peripherals.

Designed for robust operation, the PIC16LC717-I/SS is available in an SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its extended temperature range ensures stable performance even in extreme environments.

With its built-in watchdog timer, power-on reset, and brown-out reset, the PIC16LC717-I/SS ensures reliable operation by protecting against system anomalies. These features, combined with its programmable low-voltage detection, make it a microcontroller that can be trusted for critical applications.

Whether it's for automation, consumer electronics, automotive systems, or IoT devices, the PIC16LC717-I/SS from Microchip Technology offers a balance of performance, power efficiency, and reliability, making it an excellent choice for your next embedded design project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess