EN
  • EN
  • DE

PIC16F1507T-I/SS

Part No PIC16F1507T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F1507
Other Names PIC16F1507T-I/SSTR,PIC16F1507T-I/SS,PIC16F1507T-I/SSDKR,PIC16F1507T-I/SSCT
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264441-PIC16F1507T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1507T-I/SS CAD Model

Description

Microchip Technology PIC16F1507T-I/SS

The PIC16F1507T-I/SS is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile microcontroller is designed with a focus on power efficiency and is suitable for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and more.

Key Features:

  • Enhanced Mid-range Core: The PIC16F1507T-I/SS features a 14-bit program word architecture which improves code execution speed and enhances overall system performance.
  • Flash Memory: Equipped with 3.5KB of on-board flash memory, this MCU offers ample space for application code, which is essential for complex programming tasks.
  • RAM and Data EEPROM: It includes 256 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage.
  • Rich Peripheral Set: The device is loaded with various peripherals including a 10-bit Analog-to-Digital Converter (ADC), two comparators, a 5-bit Digital-to-Analog Converter (DAC), and two PWM modules, making it highly adaptable for a multitude of electronic applications.
  • Operating Voltage: The MCU operates within a voltage range of 2.0V to 5.5V, allowing for flexible power supply options and compatibility with both TTL and CMOS logic levels.
  • Temperature Range: This robust microcontroller can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Serial Communication: It supports various serial communication protocols including I²C, SPI, and EUSART, providing excellent connectivity options for interfacing with other devices and sensors.
  • Package Type: The PIC16F1507T-I/SS comes in a 20-pin SSOP package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16F1507T-I/SS makes it an excellent choice for a variety of applications, such as:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Power management systems

With its combination of performance, power efficiency, and a comprehensive set of peripherals, the PIC16F1507T-I/SS from Microchip Technology stands out as a solid choice for designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6875 $51.0625
46+ $2.2051 $101.4346
71+ $2.1362 $151.6702
97+ $2.0673 $200.5281
126+ $1.9984 $251.7984
168+ $1.7917 $301.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess