EN
  • EN
  • DE

PIC16LF1765-I/ST

Part No PIC16LF1765-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x5b, 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16LF1765
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889575-PIC16LF1765-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF1765-I/ST CAD Model

Description

Product Overview: PIC16LF1765-I/ST

The PIC16LF1765-I/ST is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile and efficient MCU is part of the PIC16 family, which is celebrated for its exceptional integration of features in a compact and power-efficient design. The PIC16LF1765-I/ST is specifically designed to cater to a broad range of applications, including but not limited to automotive systems, consumer electronics, industrial automation, and Internet of Things (IoT) devices.

Key Features:

  • CPU: The device is equipped with a PIC architecture and operates at a maximum speed of 32 MHz, providing a robust platform for executing instructions with efficiency and precision.
  • Memory: It boasts 14 KB of flash memory, allowing ample space for application code, and 1 KB of SRAM for data storage, ensuring smooth and responsive operations.
  • I/O Pins: The microcontroller comes with 18 versatile I/O pins, which can be configured to interface with a multitude of peripheral devices, sensors, and actuators.
  • Timers: Multiple integrated timers, including a 16-bit timer, provide precise timing and measurement capabilities, essential for tasks requiring accurate time intervals.
  • Communication Peripherals: It supports various serial communication protocols such as I2C, SPI, and UART, enabling easy connectivity with other microcontrollers, computers, and network modules.
  • Analog Features: The PIC16LF1765-I/ST includes an analog-to-digital converter (ADC) with up to 17 channels, providing the ability to read analog signals, which is crucial for sensor-based applications.
  • Temperature Range: This microcontroller operates effectively across an extended temperature range, making it suitable for harsh environments.
  • Power Management: It features a range of power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption and extend battery life in portable applications.
  • Packaging: The MCU is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, ensuring a compact footprint for space-constrained applications.

Applications:

The PIC16LF1765-I/ST is a versatile MCU that can be deployed in a variety of applications due to its rich feature set and adaptability. It is particularly well-suited for:

  • Automotive systems, such as engine control units and dashboard electronics
  • Consumer electronics, including home automation and wearable devices
  • Industrial automation systems, for process control and monitoring
  • IoT devices, where connectivity and low power consumption are paramount

With its combination of performance, memory, and peripheral integration, the PIC16LF1765-I/ST from Microchip Technology stands as a reliable and flexible solution for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8545 $58.2540
29+ $3.9836 $115.5244
45+ $3.8589 $173.6505
62+ $3.7341 $231.5142
80+ $3.6094 $288.7520
108+ $3.2363 $349.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess