EN
  • EN
  • DE

PIC16LF19196-I/PT

Part No PIC16LF19196-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 45x12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC16LF19196
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889595-PIC16LF19196-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF19196-I/PT CAD Model

Description

Product Overview: PIC16LF19196-I/PT

The PIC16LF19196-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its power efficiency and versatility in various embedded applications. This 8-bit MCU is part of the enhanced mid-range core product family and operates with a low-power architecture, making it ideal for battery-powered and power-sensitive applications.

Key Features:

  • CPU Speed: The device has a CPU speed of up to 32 MHz, providing a balanced trade-off between processing power and energy consumption.
  • Program Memory: It boasts 56 KB of flash memory, allowing for robust application development without the need for frequent code optimization.
  • RAM: With 4 KB of RAM, this MCU can handle complex tasks and data-intensive operations.
  • Data EEPROM: 256 bytes of data EEPROM are available for non-volatile storage of critical data.
  • I/O Pins: The device includes 36 I/O pins, offering a wide range of interfacing options with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with Computation (ADCC) module allows for precise analog signal measurement and processing.
  • Communication Peripherals: It is equipped with multiple communication modules, including UART, SPI, and I2C, facilitating easy integration into communication networks.
  • Timers and CCP Modules: Multiple timers and Capture/Compare/PWM (CCP) modules support timing and control operations.
  • Operating Voltage: The MCU operates at a voltage range of 1.8V to 3.6V, catering to low-voltage applications.
  • Temperature Range: It can operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: The PIC16LF19196-I/PT comes in a 44-pin TQFP package, which is suitable for surface-mount technology and compact PCB designs.

Applications:

The PIC16LF19196-I/PT is designed for a wide array of applications including industrial control systems, automotive electronics, home appliances, and consumer electronics. Its rich set of features and low power consumption make it an excellent choice for designers seeking a reliable and efficient MCU solution.

Why Choose PIC16LF19196-I/PT:

Choosing the PIC16LF19196-I/PT from Microchip Technology means opting for an MCU that delivers a perfect balance between performance, power efficiency, and feature integration. Its extensive peripheral set and low-power capabilities empower developers to create innovative and responsive embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess