EN
  • EN
  • DE

PIC16LF1936-E/SS

Part No PIC16LF1936-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF1936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1085050-PIC16LF1936-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1936-E/SS CAD Model

Description

Microchip Technology's PIC16LF1936-E/SS Microcontroller

The PIC16LF1936-E/SS is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC16 family and is particularly suitable for a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the PIC16LF1936-E/SS lies a powerful 8-bit processor that can operate at a maximum speed of 32 MHz. It is equipped with 14 KB of flash memory, which provides ample space for application code, and 256 bytes of EEPROM for non-volatile data storage. Additionally, the device boasts 1 KB of RAM, ensuring smooth operation and efficient data handling.

This microcontroller also features an extended operating voltage range from 1.8V to 3.6V, making it an excellent choice for battery-powered and portable devices. The low power consumption is further enhanced by various power-saving modes, which extend battery life and reduce energy costs.

The PIC16LF1936-E/SS provides a rich set of peripherals, including:

  • 25 I/O pins for flexible interfacing with external components
  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control tasks
  • 12-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication
  • Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities for multi-device communication

For enhanced safety and reliability, the MCU includes Power-On Reset (POR), Power-Up Timer (PWRT), Oscillator Start-Up Timer (OST), Brown-Out Reset (BOR), and Watchdog Timer (WDT) with its own dedicated on-chip RC oscillator for reliable operation under adverse conditions.

The PIC16LF1936-E/SS comes in a compact SSOP-28 (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications. Its extended temperature range ensures performance across various environments, from -40°C to +125°C.

With Microchip's MPLAB® development environment, designers have access to a comprehensive suite of development tools for programming, debugging, and prototyping with the PIC16LF1936-E/SS, ensuring a smooth path from concept to production.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess