EN
  • EN
  • DE

PIC16LF723T-I/SS

Part No PIC16LF723T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088674-PIC16LF723T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF723T-I/SS CAD Model

Description

Microchip Technology PIC16LF723T-I/SS

The PIC16LF723T-I/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile 8-bit MCU is part of the renowned PIC16 family, known for its efficiency and reliability in both industrial and consumer electronic products.

Featuring a 28-pin SSOP (Shrink Small Outline Package), this microcontroller offers a compact footprint, making it ideal for space-constrained applications. The PIC16LF723T-I/SS operates on a wide voltage range, typically 2.3V to 5.5V, which allows for flexibility in power-sensitive designs.

At the heart of this MCU is a high-precision 8 MHz internal oscillator, which eliminates the need for an external crystal, thus reducing system costs and simplifying circuit design. Additionally, it boasts a rich set of features including:

  • 7 KB of flash program memory, providing ample space for complex applications.
  • 256 bytes of EEPROM, allowing for easy data storage without the need for additional external memory components.
  • 384 bytes of RAM, ensuring smooth operation and data manipulation.
  • An enhanced Mid-range Core with 49 Instruction, 16 Stack Levels.
  • Integrated analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling precise measurement capabilities.
  • Dual comparators with programmable input multiplexing.

The microcontroller also supports advanced peripherals like Capture/Compare/PWM modules and Master Synchronous Serial Port (MSSP) with SPI and I2C functionality, making it an excellent choice for interfacing with sensors, actuators, and other ICs.

For enhanced security and system robustness, the PIC16LF723T-I/SS includes features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR). These features help to ensure proper operation under varying conditions and assist in the prevention of system failures.

Designed for operation in extreme environments, the PIC16LF723T-I/SS is rated for an extended temperature range, making it suitable for automotive, industrial, and outdoor applications that require reliable performance under varying temperatures.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the Microchip PIC16LF723T-I/SS offers a robust, cost-effective solution that will meet the demands of your innovative projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess