EN
  • EN
  • DE

PIC17C756ACL

Part No PIC17C756ACL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC17 PIC RISC 32KB EPROM 3.3V/5V 68-Pin Windowed CQUAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CLCC
Core Architecture PIC
Data Bus Width 8 b
Frequency 33 MHz
Interface I2C, RS-232, SCI, SPI, SSP, USART
Lead Free Contains Lead
Max Frequency 33 MHz
Maximum Operating Temperature 70 °C
Max Power Dissipation 1 W
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type EPROM
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 68
Number of Programmable I/O 50
Number of Timers/Counters 4
Packaging Bulk
Radiation Hardening No
RAM Size 902 B
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1085062-PIC17C756ACL
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC17C756ACL CAD Model

Description

The PIC17C756ACL is a high-performance, low-power CMOS microcontroller unit (MCU) from Microchip Technology. This advanced microcontroller is designed to cater to a broad range of applications, from industrial control systems to automotive applications, and offers a robust set of features to support complex embedded tasks.

Key Features

  • Processor Core: The device features a powerful PIC17C7XX family core, which provides a wide range of computational capabilities, including a 16-bit wide instruction set designed for efficient operation and programming flexibility.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 16KB of EPROM, which allows for reliable storage of the application code, and 902 bytes of RAM for variable and data storage.
  • Digital I/O: The PIC17C756ACL offers versatile digital input/output options with 33 I/O pins that can be configured to match specific application requirements.
  • Timers: Multiple onboard timers, including a watchdog timer, provide timing and counting capabilities that are essential for real-time applications.
  • Analog Features: It has integrated analog features such as an 8-channel, 10-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors and transducers directly.
  • Communication Peripherals: The MCU supports serial communication with a synchronous serial port for SPI and an asynchronous port for RS-232, RS-485, and LIN network protocols, enhancing its connectivity options.
  • Power Management: With its power-saving features, including several sleep modes, the PIC17C756ACL is designed to operate efficiently in power-sensitive applications.
  • Package: The device is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package that ensures a compact footprint while providing ample pin access for interfacing.

Applications

The versatility of the PIC17C756ACL makes it suitable for a wide array of applications. It is particularly well-suited for advanced level applications that require a combination of analog and digital functions, such as industrial automation systems, automotive electronics, robotic controllers, and complex consumer electronics.

Conclusion

Overall, the PIC17C756ACL microcontroller by Microchip Technology is a robust and flexible solution for developers looking for a powerful MCU with a rich feature set. Its combination of memory, I/O, and analog capabilities, along with efficient power management, makes it an excellent choice for sophisticated embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess