EN
  • EN
  • DE

PIC18F24K22-I/MV

Part No PIC18F24K22-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC18F24
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655512-PIC18F24K22-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F24K22-I/MV CAD Model

Description

The PIC18F24K22-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This MCU is part of the PIC18F K22 family, which is well-known for its rich set of features and low power consumption, making it an ideal choice for designers looking to optimize their systems for energy efficiency and advanced functionality.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC® microcontroller core with an enhanced RISC architecture that provides fast execution of instructions and supports a wide range of operating voltages from 1.8V to 5.5V.
  • Memory: It comes with 16 KB of Flash memory for program storage, 768 bytes of EEPROM for data storage, and 1,536 bytes of RAM for efficient data handling.
  • I/O Pins: The MCU offers up to 24 I/O pins, which are highly configurable and include interrupt-on-change, individually programmable weak pull-ups, and high-current sink/source capability up to 25 mA.
  • Analog Features: The PIC18F24K22-I/MV is equipped with an array of analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two comparators, and a 5-bit Digital-to-Analog Converter (DAC).
  • Communication Interfaces: It supports multiple communication protocols, such as SPI, I²C, EUSART, which enable easy integration with peripheral devices and facilitate serial communication.
  • Timers and PWM: The device includes four timers and two Enhanced Capture/Compare/PWM (ECCP) modules, providing a robust platform for timing-related tasks and PWM outputs, crucial for applications like motor control and LED dimming.
  • Power Management: Advanced power management features include Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and several selectable power-saving modes.

Applications:

The PIC18F24K22-I/MV MCU is suitable for a broad array of applications, including industrial control systems, automotive systems, home automation, consumer electronics, and medical devices. Its robust feature set and power efficiency make it a go-to choice for engineers and developers seeking a reliable and flexible microcontroller solution.

Package and Temperature Range:

The MCU is available in a 28-pin UQFN package and operates within the extended temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7337 $53.8696
19+ $5.5251 $104.9769
29+ $5.3524 $155.2196
39+ $5.1798 $202.0122
50+ $5.0071 $250.3550
67+ $4.4891 $300.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess