EN
  • EN
  • DE

PIC18F2520-E/ML

Part No PIC18F2520-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 045874-PIC18F2520-E/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2520-E/ML CAD Model

Description

The PIC18F2520-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a multitude of embedded applications. This MCU is part of the popular PIC18F family, known for its enhanced flash microcontrollers with 8-bit architecture. The PIC18F2520-E/ML is equipped with a wealth of features that make it suitable for applications ranging from industrial control systems to automotive accessories, consumer electronics, and more.

Key Features

  • Core Processor: PIC
  • Program Memory Size: 32KB (16K x 16)
  • Data RAM Size: 1536 B
  • EEPROM Size: 256 x 8
  • Speed: 40MHz
  • Number of I/O: 25
  • Package / Case: 28-VQFN Exposed Pad
  • Supply Voltage: 4.2V to 5.5V
  • Operating Temperature: -40°C to 85°C

Advanced Peripherals

The PIC18F2520-E/ML boasts advanced peripherals including 10-bit Analog-to-Digital Converters (ADC) with up to 13 channels, Capture/Compare/PWM (CCP) modules, and Enhanced Capture/Compare/PWM (ECCP) modules for versatile control operations. It also features a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C) bus.

Robust Security

Security is a priority in embedded system design, and the PIC18F2520-E/ML addresses this with its programmable code protection and a Watchdog Timer for reliable operation. Additionally, it offers a high level of support for in-circuit debugging and in-circuit serial programming.

Energy Efficiency

Microchip Technology understands the need for energy-efficient components. The PIC18F2520-E/ML supports multiple idle and sleep modes, which significantly reduce power consumption, making it an excellent choice for battery-powered or power-sensitive applications.

Design Support

Designers can take advantage of Microchip's comprehensive development tools for the PIC18F series, including software libraries, in-circuit emulators, and development boards. This support helps streamline the product development process from initial design to final production.

Overall, the PIC18F2520-E/ML from Microchip Technology is a versatile and powerful MCU that delivers performance, efficiency, and reliability for your advanced embedded system designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess