Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1238214-PIC18F25K20-E/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F25K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F25K20-E/ML CAD Model

Description

Microchip Technology's PIC18F25K20-E/ML Microcontroller

The PIC18F25K20-E/ML from Microchip Technology is a robust 8-bit microcontroller that combines high performance with low power consumption. Designed to operate with an enhanced mid-range architecture, this microcontroller is ideal for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more. Its small 28-pin QFN (ML) package makes it suitable for space-constrained applications while offering a rich set of features.

Key Features:

  • High-Performance RISC CPU: The device boasts a CISC architecture with 75 instructions, including a hardware multiplier for high-level math operations.
  • Flash Memory: With 32KB of programmable flash memory, this microcontroller provides ample space for complex programs and is capable of 10,000 write/erase cycles, ensuring long-term reliability.
  • RAM and EEPROM: It includes 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage.
  • Rich Peripheral Set: It comes with versatile peripherals like timers, Enhanced Capture/Compare/PWM (ECCP) modules, 10-bit Analog-to-Digital Converters (ADC) with up to 12 channels, and serial communication modules including EUSART and MSSP for I2C/SPI.
  • Low Power Features: The microcontroller supports multiple power-managed modes, including Idle and Sleep modes, which significantly reduce power consumption for battery-powered applications.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • NanoWatt Technology: Microchip's NanoWatt Technology allows for extremely low power consumption during sleep with various wake-up sources.

With its integrated features, the PIC18F25K20-E/ML microcontroller is engineered to handle complex tasks while maintaining power efficiency. Its wide operating voltage range of 1.8V to 5.5V provides flexibility for use in various power environments. Whether you're developing a battery-operated device or a high-performance system, the PIC18F25K20-E/ML offers a balance of speed, power, and functionality to meet the demands of your next project.

Microchip Technology provides comprehensive development tools and resources to support the PIC18F25K20-E/ML, including development boards, software libraries, and the MPLAB® Integrated Development Environment (IDE) for streamlined programming and debugging.

You May Also Be Interested in

Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3552 $51.4864
17+ $6.0350 $102.5950
26+ $5.8464 $152.0064
36+ $5.6578 $203.6808
46+ $5.4693 $251.5878
62+ $4.9035 $304.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,300 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention