EN
  • EN
  • DE

PIC18F25K22-E/SO

Part No PIC18F25K22-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F25
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1318992-PIC18F25K22-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K22-E/SO CAD Model

Description

The PIC18F25K22-E/SO from Microchip Technology is a high-performance microcontroller featuring a versatile architecture that is ideal for a wide range of applications. This 8-bit microcontroller is part of Microchip's renowned PIC18F K22 family, known for its robust design and reliability in various embedded systems.

Key Features

  • CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Flash Memory: 32KB of programmable flash memory, which provides ample space for complex applications and is also self-reprogrammable under software control.
  • RAM: 1536 bytes of RAM for variable storage and efficient data manipulation.
  • EEPROM: 256 bytes of data EEPROM for non-volatile storage of critical data.
  • Speed: Up to 64 MHz operating speed with a 16 MHz internal oscillator, providing a fast and responsive user experience.
  • I/O Pins: 25 versatile input/output pins that support various peripherals and are highly configurable to suit a wide range of application needs.
  • Communication Modules: Integrated with serial communication modules including USART, SPI, and I²C for easy connectivity with other devices and peripherals.
  • 10-bit ADC: 12-channel, 10-bit Analog-to-Digital Converter for interfacing with analog sensors and converting analog signals to digital form.
  • Timers: Multiple timers including three 8-bit timers and three 16-bit timers, which provide precise timing operations and event counting.
  • Operating Voltage: 1.8V to 5.5V operating voltage range, making it suitable for both low- and high-voltage applications.

Applications

The PIC18F25K22-E/SO is designed for versatility and can be used in various applications such as industrial control systems, automotive systems, home appliances, consumer electronics, and medical devices. Its robust set of features and programmability make it a go-to choice for designers looking for a reliable microcontroller that can meet the demands of complex embedded systems.

Package and Quality

This microcontroller comes in a 28-pin SOIC package, offering a compact footprint for space-constrained applications. Microchip Technology's commitment to quality ensures that each PIC18F25K22-E/SO microcontroller meets stringent standards, providing dependable performance and longevity for your projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7512 $54.2584
16+ $6.3600 $101.7600
25+ $6.1612 $154.0300
34+ $5.9625 $202.7250
44+ $5.7637 $253.6028
59+ $5.1675 $304.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess