Microchip Technology's PIC18F25K80-E/MM Microcontroller
The PIC18F25K80-E/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the popular PIC18F K80 family, designed to operate efficiently in automotive, industrial control, and sensor applications, among others. It is particularly well-suited for applications requiring advanced communication protocols, such as Controller Area Network (CAN) and serial communications.
Key Features:
- Core: The device features a powerful PIC18 core with an enhanced Mid-range architecture, operating at a maximum frequency of 64 MHz.
- Program Memory: It comes with 32KB of flash memory, providing ample space for complex programs and algorithms.
- RAM: The MCU is equipped with 3.6KB of RAM, ensuring smooth operation and data handling.
- EEPROM: With 1KB of EEPROM, this microcontroller allows for easy data storage without the need for external memory components.
- CAN Interface: One of the standout features of the PIC18F25K80-E/MM is its integrated CAN module, compliant with the CAN 2.0B standard, making it an excellent choice for automotive networks and industrial automation systems.
- Analog-to-Digital Converter: The device includes a 12-bit, 16-channel Analog-to-Digital Converter (ADC), providing precise measurements for sensor interfacing.
- I/O Ports: It offers 25 versatile I/O pins, allowing for flexible hardware interfacing and control.
- Temperature Range: This MCU is designed to operate over an extended temperature range, from -40°C to +85°C, making it suitable for harsh environments.
- Package: The product is available in a 28-pin QFN package, which is ideal for space-constrained applications.
Applications:
The PIC18F25K80-E/MM is adept at handling a variety of applications, including but not limited to:
- Automotive systems
- Industrial automation
- Smart sensors and instrumentation
- Home appliance control
- Embedded systems
With its rich set of peripherals, advanced features, and robustness, the PIC18F25K80-E/MM from Microchip Technology stands as a reliable and flexible solution for designers looking to develop sophisticated electronics with stringent performance and reliability requirements.