EN
  • EN
  • DE

MAX4562EEE+

Part No MAX4562EEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUD/VID SWITCH I2C 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 4
On-State Resistance (Maximum) 30Ohm
Single Supply Voltage (V+) 2.7V ~ 5.5V
-3db Bandwidth 300MHz
Features Break-Before-Make, I2C, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX4562
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814216-MAX4562EEE+
Ultra Librarian 3D Model Ultra Librarian MAX4562EEE+ CAD Model

Description

Product Overview: MAX4562EEE+ from Maxim Integrated

The MAX4562EEE+ is a high-performance, low-voltage, CMOS analog multiplexer (mux) from Maxim Integrated, designed to deliver precision signal routing for a variety of applications. This device is particularly well-suited for battery-powered and portable applications due to its low power consumption and wide single-supply voltage range.

Key Features

  • Low Voltage Operation: The MAX4562EEE+ operates from a single +1.8V to +5.5V supply, making it ideal for low-voltage systems and ensuring compatibility with most logic levels.
  • Low On-Resistance: With a low on-resistance (R<sub>ON) of typically 100Ω, the mux provides excellent signal integrity with minimal signal attenuation.
  • Low Power Consumption: The device features a low power consumption, which is crucial for extending battery life in portable devices.
  • High Off-Isolation: It offers high off-isolation, ensuring that signals are routed cleanly and without crosstalk between channels.
  • Single-Ended or Differential Operation: The MAX4562EEE+ can be used for routing both single-ended and differential signals, providing design flexibility.

Applications

The versatility of the MAX4562EEE+ makes it suitable for various applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable instruments
  • Medical equipment

Package and Reliability

The MAX4562EEE+ is offered in a compact 16-pin QSOP package, which is conducive to space-constrained designs. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Conclusion

With its combination of low-voltage operation, low on-resistance, low power consumption, and high off-isolation, the MAX4562EEE+ from Maxim Integrated is an excellent choice for designers looking to optimize their analog signal routing with a reliable, high-performance mux. The device's flexibility and compact form factor further enhance its appeal for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8803 $61.9227
21+ $5.6456 $118.5576
32+ $5.4689 $175.0048
44+ $5.2934 $232.9096
57+ $5.1167 $291.6519
76+ $4.5877 $348.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess