EN
  • EN
  • DE

MAX4888BETI+

Part No MAX4888BETI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD DPDT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications PCIe
Switch Circuit DPDT
Number of Channels 2
On-State Resistance (Maximum) 8.4 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 8GHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (3.5x5.5)
Win Source Part Number 704285-MAX4888BETI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4888B
Introduction Date December 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4888BETI+ CAD Model

Description

Maxim Integrated MAX4888BETI+ Product Overview

The MAX4888BETI+ is a high-performance, low-voltage, dual 2:1 multiplexer from Maxim Integrated, designed to provide seamless switching between high-speed differential signals. This device is specifically engineered to cater to applications requiring high bandwidth data paths, such as Gigabit Ethernet, Fibre Channel, and PCI Express. The MAX4888BETI+ is a versatile solution suitable for a variety of high-speed data communication applications.

Key Features

  • High-Bandwidth Signal Switching: The MAX4888BETI+ supports high-speed differential signal switching, making it ideal for applications that require fast and reliable data transfer.
  • Low-Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, this device ensures energy-efficient performance, which is crucial for power-sensitive designs.
  • Low Crosstalk and Skew: With its excellent signal integrity characteristics, the MAX4888BETI+ minimizes crosstalk and skew, thereby maintaining the fidelity of the data being transferred.
  • Wide Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial applications that may be exposed to harsh environmental conditions.

Applications

The MAX4888BETI+ is well-suited for a broad range of applications, including:

  • Data Centers
  • Networking Equipment
  • High-Speed Data Interfaces
  • Server and Storage Systems
  • Telecommunication Infrastructure

Product Specifications

The MAX4888BETI+ comes in a compact 28-pin TQFN package, offering a space-saving solution for PCB designs. It features bidirectional operation and is capable of switching signals with data rates up to 10.3Gbps. The device also includes integrated termination resistors, which simplify the design process and reduce component count.

Maxim Integrated's commitment to excellence is reflected in the MAX4888BETI+, with its robust design ensuring reliable performance in a diverse array of high-speed applications. By integrating this multiplexer into your design, you can achieve efficient, high-speed data transmission with minimal signal degradation.

You May Also Be Interested in

M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7196 $62.9156
25+ $4.6928 $117.3200
39+ $4.5461 $177.2979
53+ $4.3994 $233.1682
68+ $4.2539 $289.2652
91+ $3.8138 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess