EN
  • EN
  • DE

TLV320AIC23GQE

Part No TLV320AIC23GQE
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 32BIT SER 80-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 133193-TLV320AIC23GQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23GQE CAD Model

Description

Product Overview: TLV320AIC23GQE - Texas Instruments

The TLV320AIC23GQE is a high-performance audio codec from Texas Instruments, designed to provide a fully integrated audio interface for portable digital audio applications. This versatile integrated circuit (IC) is ideal for a wide range of products such as mobile phones, PDAs, portable media players, and digital audio accessories.

At the heart of the TLV320AIC23GQE is a set of advanced features that cater to the needs of high-quality audio systems. It boasts a dual-channel audio codec with integrated headphone amplifier, multiple input and output options, and flexible mixing, making it a comprehensive solution for audio signal processing.

Key Features:

  • High-Quality Audio: The codec supports 24-bit digital-to-analog (DAC) and analog-to-digital (ADC) conversion, ensuring premium sound quality with a dynamic range of 90 dB and THD+N of 0.01%.
  • Power Efficiency: Designed for battery-powered devices, the TLV320AIC23GQE offers low-power consumption modes and a 3.3V analog supply voltage, which helps prolong battery life.
  • Versatile Connectivity: It includes line-in, microphone, and line-out interfaces, along with an I²S and MSB-Justified serial interface for digital audio data, providing flexibility in system design.
  • Programmable Functions: The device features a programmable gain amplifier, digital volume control, and mute function, allowing for customization of audio signal paths to fit specific application requirements.

Applications:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Portable Audio Accessories
  • Digital Audio Effects Processors

With its small 48-pin QFN package, the TLV320AIC23GQE is designed to fit into compact spaces, making it a perfect choice for portable applications where space is at a premium. The codec's comprehensive feature set, combined with its power-saving design, makes it an excellent choice for developers looking to integrate high-quality audio into their products without compromising on battery life or space.

For detailed information, datasheets, and technical support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6996 $51.2924
46+ $2.2151 $101.8946
70+ $2.1459 $150.2130
97+ $2.0767 $201.4399
125+ $2.0074 $250.9250
167+ $1.7998 $300.5666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess