EN
  • EN
  • DE

SPC5602PEF0VLH6R

Part No SPC5602PEF0VLH6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 20K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5602
Other Names 935310903528
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264034-SPC5602PEF0VLH6R
Ultra Librarian 3D Model Ultra Librarian SPC5602PEF0VLH6R CAD Model

Description

Product Overview: NXP SPC5602PEF0VLH6R Microcontroller

The NXP SPC5602PEF0VLH6R microcontroller is a cutting-edge component designed for the automotive industry, offering a robust solution for engine management and transmission control systems. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features:

  • Core: The SPC5602PEF0VLH6R is built on a 32-bit Power Architecture e200z0h CPU core, operating at a frequency of up to 64 MHz, which provides a solid foundation for applications requiring high-speed processing and real-time performance.
  • Memory: Equipped with 256 KB of Flash memory and 20 KB of RAM, this microcontroller can handle complex software applications and data-intensive tasks.
  • Digital and Analog Interfaces: It includes a variety of communication interfaces such as CAN, LIN, and SPI, along with multiple channels of ADC (Analog-to-Digital Converters), making it highly adaptable to various automotive communication standards and sensor inputs.
  • Timers: A comprehensive set of timers including periodic interrupt timers, motor control timers, and watchdog timers are integrated into the device to facilitate precise control and timing functions.
  • Package: The SPC5602PEF0VLH6R comes in a LQFP-64 package, which is suitable for space-constrained applications while still providing enough I/O ports for complex tasks.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, this microcontroller is designed to withstand the harsh conditions of automotive environments.

Applications:

The SPC5602PEF0VLH6R is ideal for a multitude of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Anti-lock Braking Systems (ABS)
  • Stability Control Systems

Quality and Reliability:

NXP's commitment to quality and reliability is evident in the SPC5602PEF0VLH6R, which is manufactured to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring that users can count on this microcontroller to perform consistently in critical automotive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess