EN
  • EN
  • DE

PIC18F26K20

Part No PIC18F26K20
Manufacturer Microchip Technology
Description 28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238224-PIC18F26K20
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F26K20 CAD Model

Description

Microchip Technology's PIC18F26K20 Microcontroller

The PIC18F26K20 is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This 8-bit microcontroller, part of the PIC18F K20 family, is packed with advanced features that make it ideal for projects requiring a balance between power efficiency and processing capabilities.

Key Features

  • CPU: The PIC18F26K20 operates with a high-performance Enhanced RISC architecture, featuring a C compiler optimized instruction set for increased efficiency.
  • Memory: It comes with 64KB of Flash program memory, 3.8KB of RAM, and 1KB of EEPROM data memory, allowing for robust application development.
  • Speed: With a maximum speed of 64 MHz (16 MIPS), this microcontroller can handle complex tasks and processes quickly and reliably.
  • I/O Ports: The device includes 25 I/O pins, providing ample connectivity options for peripherals and external devices.
  • Analog-to-Digital Converter (ADC): It features a 10-bit ADC with up to 12 channels, enabling precise analog signal measurement for sensor interfacing and control applications.
  • Communication Interfaces: The PIC18F26K20 supports multiple communication protocols including SPI, I2C, and USART, making it highly adaptable for serial communication needs.
  • Power Management: It offers several power-saving modes, including Idle and Sleep modes, to ensure energy efficiency in battery-operated applications.
  • Timers and PWM: The microcontroller is equipped with multiple timers, including an 8-bit and 16-bit timer, as well as Enhanced Capture/Compare/PWM (ECCP) modules for advanced timing and pulse-width modulation tasks.

Applications

The versatility of the PIC18F26K20 allows it to be used in a diverse array of applications, such as:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices
  • Home automation systems

With its robust feature set and Microchip's commitment to quality, the PIC18F26K20 is an excellent choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess