EN
  • EN
  • DE
  • IT

PIC18F27J13-I/SO

Part No PIC18F27J13-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SOIC / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F27
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F27J13ISO
Standard Package 27
Win Source Part Number 1322821-PIC18F27J13-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F27J13-I/SO CAD Model

Description

Microchip Technology's PIC18F27J13-I/SO Microcontroller

The PIC18F27J13-I/SO from Microchip Technology is a high-performance microcontroller that combines the advantages of Microchip's PIC18 architecture with the flexibility of Flash memory technology. This component is particularly well-suited for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features:

  • Core: The device features a powerful PIC18 core with a maximum CPU speed of 48 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It boasts 128 KB of Flash program memory, along with 3,840 bytes of RAM and 256 bytes of EEPROM, making it ideal for applications requiring significant data storage and manipulation.
  • I/O Ports: The microcontroller includes 25 I/O pins, allowing for flexible interfacing with external devices and components.
  • Communication Peripherals: It is equipped with a comprehensive set of communication interfaces, including SPI, I2C, and USART, enabling easy integration into a communication network.
  • 10-bit Analog-to-Digital Converter: The inclusion of a 10-bit ADC with up to 12 channels provides precise analog signal measurement capabilities.
  • Timers and PWM: Multiple timers and up to two PWM outputs offer extensive timing and control possibilities.
  • Package: The PIC18F27J13-I/SO comes in a 28-pin SOIC package that is both space-efficient and suitable for automated assembly processes.
  • Power Management: With a wide operating voltage range of 2.0V to 3.6V, the microcontroller supports power-saving modes, making it ideal for battery-powered and portable applications.

This microcontroller is designed to be easy to program and integrate, with a rich set of development tools available from Microchip, including MPLAB X IDE and MPLAB Code Configurator. The combination of performance, memory, and peripherals makes the PIC18F27J13-I/SO a versatile choice for designers looking to optimize their embedded systems with a reliable and scalable microcontroller solution.

Applications:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Smart sensors and instrumentation

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess